Westinghouse Electric Corporation Contact Kit 1739593

Description
DISCONTINUED BY MANUFACTURER, CONTACT KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACT KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 208572166 - Radwell International
Willingboro, NJ, United States
Contact Kit
208572166
Contact Kit 208572166
DISCONTINUED BY MANUFACTURER, CONTACT KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACT KIT, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 208572166
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09Q01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC/DC Contactors - MC-330A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details