SSB26-1000-1 -- TWO PIECE MOUNT
Western Rubber & Supply, Inc.
Two Piece Mount
SSB26-1000-1
Suppliers
Two Piece Mount
SSB26-1000-1
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
SSB26-1000-1 |
|
Product Name
|
Two Piece Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Universal Mount
|
|
Load Capacity
|
400.00 lbs (181.41 kg)
|
|
Thickness
|
0.81 inch (20.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Vibration Isolation
Load Capacity
12.00 lbs (5.44 kg)
Thickness
0.75 inch (19.05 mm)
View Details
Keystone Electronics Corp.
Application
Vibration Isolation
Features
Threaded Stud
View Details
Application
Vibration Isolation
Type
Ceiling Mounted Vibration Hanger
View Details
Application
Vibration Isolation
Type
Wire Rope Isolator
Features
Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details