Western Rubber & Supply, Inc. 4700 Partly Open Cell Silicone Foam SP 240-0610

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
4700 Partly Open Cell Silicone Foam
SP 240-0610
4700 Partly Open Cell Silicone Foam SP 240-0610

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Gaskets and Gasketing
Product Number SP 240-0610
Product Name 4700 Partly Open Cell Silicone Foam
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Gasket Dimensions 3/4" Thickness, 36" Width
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange gasket, Rubber, Blue, 19.1mm - E5-17-101 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Features Color Options
View Details
EMI Connector Gaskets - 2428014-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.88 inch (47.63 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
Gaskets & O-Rings - 1964893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details