SP 240-0402 -- 4500 CLOSED CELL SILICONE SPONGE SHEET
Western Rubber & Supply, Inc.
4500 Closed Cell Silicone Sponge Sheet
SP 240-0402
Suppliers
4500 Closed Cell Silicone Sponge Sheet
SP 240-0402
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
SP 240-0402 |
|
Product Name
|
4500 Closed Cell Silicone Sponge Sheet |
|
Gasket Type
|
Sheet / Die-cut
|
|
Material
|
Silicone Rubber
|
|
Gasket Dimensions
|
1/8" Thickness, 36" Width
|
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Nickel Plated Graphite
Width
2.75 inch (69.85 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Gasket Description
O-Ring Cords
Material
Nitrile (NBR); Nitrile rubber
Operating Temperature
-22 to 302 F (-30 to 150 C)
View Details
Shenzhen Dechengwang Technology Co., Ltd
Gasket Type
Custom Shape / Application
Material
Polytetrafluoroethylene (PTFE)
View Details