Western Rubber & Supply, Inc. 4300 Closed Cell Silicone Sponge Sheet SP 240-0378

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
4300 Closed Cell Silicone Sponge Sheet
SP 240-0378
4300 Closed Cell Silicone Sponge Sheet SP 240-0378

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Gaskets and Gasketing
Product Number SP 240-0378
Product Name 4300 Closed Cell Silicone Sponge Sheet
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Gasket Dimensions 3/8" Thickness, 36" Width
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 2665051 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Aluminum; Silver Plated Aluminium
Thickness 0.1024 inch (2.6 mm)
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
PTFE Pipe Flange Seals - NRT Energizer Gasket (No Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details
Gaskets & O-Rings - 1964954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0945 inch (2.4 mm)
View Details