SMB006-0100-7 -- FLEX BOLT SANDWICH MOUNT
Western Rubber & Supply, Inc.
Flex Bolt Sandwich Mount
SMB006-0100-7
Suppliers
Flex Bolt Sandwich Mount
SMB006-0100-7
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
SMB006-0100-7 |
|
Product Name
|
Flex Bolt Sandwich Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Stud Plate Mount
|
|
Load Capacity
|
5.00 lbs (2.27 kg)
|
|
Thickness
|
0.62 inch (15.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Stud Plate Mount
Features
Anchoring Holes (optional feature); Threaded Stud
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Application
Vibration Isolation
Load Capacity
250.49 lbs (113.60 kg)
Thickness
0.59 inch (15.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
View Details