RX 230-4217 -- 3600 NATURAL RUBBER SHEET
Western Rubber & Supply, Inc.
3600 Natural Rubber Sheet
RX 230-4217
Suppliers
3600 Natural Rubber Sheet
RX 230-4217
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
RX 230-4217 |
|
Product Name
|
3600 Natural Rubber Sheet |
|
Gasket Type
|
Sheet / Die-cut
|
|
Material
|
Silicone Rubber
|
|
Gasket Dimensions
|
1/2" Thickness, 36" Width
|
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Gasket Type
Custom Shape / Application
Gasket Description
O-Rings
View Details
Precision Polymer Engineering Ltd.
Gasket Type
Sanitary Gasket
Material
Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions
Nominal sizes from 1" to 4"
View Details
Mid-Mountain Materials, Inc.
Gasket Type
Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material
Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features
Adhesive Backed (optional feature)
View Details
Gasket Description
Gaskets & O-Rings
Material
Nitrile (NBR); Nitrile rubber
Thickness
0.0701 inch (1.78 mm)
View Details