RX 230-3942 -- 3500 FDA NITRILE SHEET
Western Rubber & Supply, Inc.
3500 FDA Nitrile Sheet
RX 230-3942
Suppliers
3500 FDA Nitrile Sheet
RX 230-3942
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
RX 230-3942 |
|
Product Name
|
3500 FDA Nitrile Sheet |
|
Gasket Type
|
Sheet / Die-cut
|
|
Material
|
Nitrile (NBR)
|
|
Gasket Dimensions
|
3/16" Thickness, 36" Width
|
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Nickel Plated Graphite
Width
1.75 inch (44.45 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
Golden Collar Technology Co., Ltd .
Material
Polytetrafluoroethylene (PTFE)
Gasket Dimensions
customizable
Operating Temperature
-328 to 500 F (-200 to 260 C)
View Details
Mid-Mountain Materials, Inc.
Gasket Type
Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material
Silicone Rubber (optional feature); Fiberglass
Features
Adhesive Backed (optional feature)
View Details