RX 230-1945 -- 2600 SILICONE SHEET
Western Rubber & Supply, Inc.
2600 Silicone Sheet
RX 230-1945
Suppliers
2600 Silicone Sheet
RX 230-1945
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
RX 230-1945 |
|
Product Name
|
2600 Silicone Sheet |
|
Gasket Type
|
Sheet / Die-cut
|
|
Material
|
Silicone Rubber
|
|
Gasket Dimensions
|
1/2" Thickness, 36" Width
|
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Material
Polytetrafluoroethylene (PTFE)
Gasket Dimensions
customizable
Operating Temperature
-328 to 500 F (-200 to 260 C)
View Details
Precision Polymer Engineering Ltd.
Gasket Type
Sanitary Gasket
Material
Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions
Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
Gasket Type
Spiral Wound
Material
Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure
5076 psi (3573 m H2O)
View Details