RX 230-1297 -- 2400 SILICONE SHEET
Western Rubber & Supply, Inc.
2400 Silicone Sheet
RX 230-1297
Suppliers
2400 Silicone Sheet
RX 230-1297
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
RX 230-1297 |
|
Product Name
|
2400 Silicone Sheet |
|
Gasket Type
|
Sheet / Die-cut
|
|
Material
|
Silicone Rubber
|
|
Gasket Dimensions
|
1/64" Thickness, 36" Width
|
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Precision Polymer Engineering Ltd.
Gasket Type
Sanitary Gasket
Material
Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions
Nominal sizes from 1" to 4"
View Details
Kuriyama of America, Inc.
Gasket Type
Sanitary Gasket
Gasket Description
White Silicone Tri-Clamp Sanitary Gasket™
Material
Silicone Rubber
View Details
Material
Nickel Plated Graphite
Width
0.9650 inch (24.51 mm)
Thickness
0.0315 inch (0.8000 mm)
View Details
2 suppliers