Western Rubber & Supply, Inc. 2300 Silicone Sheet RX 230-1016

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
2300 Silicone Sheet
RX 230-1016
2300 Silicone Sheet RX 230-1016

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Gaskets and Gasketing
Product Number RX 230-1016
Product Name 2300 Silicone Sheet
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Gasket Dimensions 3/32" Thickness, 36" Width
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 2664990 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.0709 inch (1.8 mm)
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Custom Flat Gaskets -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Neoprene (optional feature); Nitrile (NBR) (optional feature); Natural Rubber, Hypalon, SBR, Urethane, Viton
View Details
Gaskets & O-Rings - 1964928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details