Western Rubber & Supply, Inc. 2200 Silicone Sheet RX 230-0761

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
2200 Silicone Sheet
RX 230-0761
2200 Silicone Sheet RX 230-0761

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Gaskets and Gasketing
Product Number RX 230-0761
Product Name 2200 Silicone Sheet
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Gasket Dimensions 1/8" Thickness, 36" Width
Unlock Full Specs
to access all available technical data

Similar Products

Sure Stop 350® Gasket -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
ptfe gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 1957in customizable
View Details
International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details