RX 230-0474 -- 2100 SILICONE SHEET
Western Rubber & Supply, Inc.
2100 Silicone Sheet
RX 230-0474
Suppliers
2100 Silicone Sheet
RX 230-0474
Technical Specifications
|
Product Category
|
Gaskets and Gasketing |
|
Product Number
|
RX 230-0474 |
|
Product Name
|
2100 Silicone Sheet |
|
Gasket Type
|
Sheet / Die-cut
|
|
Material
|
Silicone Rubber
|
|
Gasket Dimensions
|
1/32" Thickness, 36" Width
|
|
Width
|
36 inch (914 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gasket Type
Spiral Wound
Material
Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure
5076 psi (3573 m H2O)
View Details
Mid-Mountain Materials, Inc.
Gasket Type
Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material
Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features
Adhesive Backed (optional feature)
View Details
Gasket Type
Gasket Strip; Trim Seal; Custom Shape / Application
Material
Silicone Rubber
View Details
Gasket Type
Sheet / Die-cut
Material
Ethylene Propylene (EPDM)
Features
Metal Clips; Color Options
View Details