Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-1288

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-1288
Standard Compound 60 Durometer SBR MR 200-1288

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-1288
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
Groove Width 0.0469 inch (1.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Cable Grommets - 8659720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0787 inch (2 mm)
Groove Width 0.0630 to 0.0787 inch (1.6 to 2 mm)
Material Plastic; Other; Polyethylene
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details