Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-1233

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-1233
Standard Compound 60 Durometer SBR MR 200-1233

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-1233
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
Groove Width 0.0625 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Bushings, Grommets - 36-8617-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details