Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-1146

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-1146
Standard Compound 60 Durometer SBR MR 200-1146

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-1146
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 0.2031 inch (5.16 mm)
Groove Width 0.1094 inch (2.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details