MR 200-1123 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-1123
Suppliers
Standard Compound 60 Durometer SBR
MR 200-1123
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-1123 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.1875 inch (4.76 mm)
|
|
Groove Width
|
0.1000 inch (2.54 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Plastic; Polyamide (PA66), Nylon 6/6
View Details
Shape
Round
Inside Diameter
0.3071 inch (7.8 mm)
Groove Width
0.1181 inch (3 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details