MR 200-1093 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-1093
Suppliers
Standard Compound 60 Durometer SBR
MR 200-1093
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-1093 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.0938 inch (2.38 mm)
|
|
Groove Width
|
0.0469 inch (1.19 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.8750 inch (22.22 mm)
View Details
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.6500 inch (16.51 mm)
View Details