Western Rubber & Supply, Inc. Two Finger Grabber MR 200-0752

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Two Finger Grabber
MR 200-0752
Two Finger Grabber MR 200-0752

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number MR 200-0752
Product Name Two Finger Grabber
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-5-M5-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 5 mm (0.1969 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038431 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150133P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 156 mm (6.13 inch)
Material Nitrile (NBR)
View Details