MR 200-0696 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0696
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0696
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0696 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.8750 inch (22.22 mm)
|
|
Groove Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.2500 inch (6.35 mm)
View Details
Shape
Round
Inside Diameter
2.31 inch (58.74 mm)
Overall Thickness
3 inch (76.2 mm)
View Details