MR 200-0619 -- MILITARY GROMMET
Western Rubber & Supply, Inc.
Military Grommet
MR 200-0619
Suppliers
Military Grommet
MR 200-0619
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0619 |
|
Product Name
|
Military Grommet |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.8750 inch (22.22 mm)
|
|
Groove Width
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
0.6299 inch (16 mm)
Groove Width
0.0591 inch (1.5 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details