MR 200-0564 -- MILITARY GROMMET
Western Rubber & Supply, Inc.
Military Grommet
MR 200-0564
Suppliers
Military Grommet
MR 200-0564
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0564 |
|
Product Name
|
Military Grommet |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3750 inch (9.52 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3750 inch (9.52 mm)
View Details
Shape
Round
Inside Diameter
3.25 inch (82.55 mm)
Overall Thickness
1.44 inch (36.51 mm)
View Details