MR 200-0496 -- MILITARY GROMMET
Western Rubber & Supply, Inc.
Military Grommet
MR 200-0496
Suppliers
Military Grommet
MR 200-0496
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0496 |
|
Product Name
|
Military Grommet |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3125 inch (7.94 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.7500 inch (19.05 mm)
View Details
Overall Thickness
1.12 inch (28.57 mm)
Material
Plastic
View Details