Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-0482

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-0482
Standard Compound 60 Durometer SBR MR 200-0482

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-0482
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
Groove Width 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details