Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-0419

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-0419
Standard Compound 60 Durometer SBR MR 200-0419

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-0419
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
Groove Width 0.0625 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details