MR 200-0207 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0207
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0207
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0207 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.2031 inch (5.16 mm)
|
|
Groove Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3750 inch (9.52 mm)
View Details
Inside Diameter
0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Overall Thickness
1.5 inch (38.1 mm)
Material
Plastic
View Details