MR 200-0201 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0201
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0201
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0201 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3750 inch (9.52 mm)
|
|
Groove Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3750 inch (9.52 mm)
View Details
Inside Diameter
0.4098 inch (10.41 mm)
View Details
2 suppliers
Shape
Round
Inside Diameter
2.81 inch (71.44 mm)
Overall Thickness
3.56 inch (90.49 mm)
View Details