MR 200-0148 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0148
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0148
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0148 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Other; Non-Standard
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3125 inch (7.94 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Keystone Electronics Corp.
Material
Plastic; Polyamide (PA66), Nylon 6/6
View Details
Shape
Round
Construction / Type
One Piece
Inside Diameter
1.12 inch (28.45 mm)
View Details