MR 200-0075 -- MILITARY GROMMET
Western Rubber & Supply, Inc.
Military Grommet
MR 200-0075
Suppliers
Military Grommet
MR 200-0075
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0075 |
|
Product Name
|
Military Grommet |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.1250 inch (3.17 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
1.5 inch (38.1 mm)
View Details
Inside Diameter
0.4402 inch (11.18 mm)
View Details
2 suppliers
Shape
Round
Inside Diameter
2.81 inch (71.44 mm)
Overall Thickness
3.56 inch (90.49 mm)
View Details