J-5682-32 -- FLEX BOLT SANDWICH MOUNT
Western Rubber & Supply, Inc.
Flex Bolt Sandwich Mount
J-5682-32
Suppliers
Flex Bolt Sandwich Mount
J-5682-32
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-5682-32 |
|
Product Name
|
Flex Bolt Sandwich Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Stud Plate Mount
|
|
Thickness
|
1.50 inch (38.10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1323.00 lbs (600.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Features
Metric
Mount Size (To Machine)
0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Application
Leveling
Type
Stud Plate Mount
Features
Stainless Steel; Swivel Heads
View Details
Application
Vibration Isolation
Type
Vibration Isolator
View Details