J-5425-1 -- FLEX BOLT SANDWICH MOUNT
Western Rubber & Supply, Inc.
Flex Bolt Sandwich Mount
J-5425-1
Suppliers
Flex Bolt Sandwich Mount
J-5425-1
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-5425-1 |
|
Product Name
|
Flex Bolt Sandwich Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Stud Plate Mount
|
|
Load Capacity
|
157.00 lbs (71.20 kg)
|
|
Thickness
|
3.00 inch (76.20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Stud Plate Mount (optional feature)
Features
Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Application
Vibration Isolation
Load Capacity
128.82 lbs (58.42 kg)
Thickness
1.38 inch (35.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
View Details