J-18787-19 -- SAFETIES TUBE FORM SERIES
Western Rubber & Supply, Inc.
Safeties Tube Form Series
J-18787-19
Suppliers
Safeties Tube Form Series
J-18787-19
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-18787-19 |
|
Product Name
|
Safeties Tube Form Series |
|
Application
|
Vibration Isolation
|
|
Type
|
Bushing Mount
|
|
Load Capacity
|
2205.00 lbs (1000.00 kg)
|
|
Thickness
|
4.00 inch (101.60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Dampening Pad
View Details
Application
Leveling
Type
Leveling Pad
Features
Metric; Swivel Heads; Threaded Stud
View Details
Application
Vibration Isolation
Load Capacity
212.12 lbs (96.20 kg)
Thickness
1.18 inch (30.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
View Details