J-16462-7 -- LEVELING MOUNTS
Western Rubber & Supply, Inc.
Leveling Mounts
J-16462-7
Suppliers
Leveling Mounts
J-16462-7
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-16462-7 |
|
Product Name
|
Leveling Mounts |
|
Application
|
Leveling
|
|
Type
|
Leveling Foot
|
|
Features
|
Stainless Steel; Threaded Stud
|
|
Load Capacity
|
4500.00 lbs (2040.82 kg)
|
|
Adjustment Range
|
0.50 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1764.00 lbs (800.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Features
Metric; Threaded Stud
Load Capacity
51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Application
Leveling
Type
Leveling Foot; Threaded Stud
Features
Stainless Steel; Swivel Heads; Threaded Stud
View Details
Application
Vibration Isolation
Type
Ceiling Mounted Vibration Hanger
View Details