J-11729-190 -- FLEX BOLT SANDWICH MOUNT
Western Rubber & Supply, Inc.
Flex Bolt Sandwich Mount
J-11729-190
Suppliers
Flex Bolt Sandwich Mount
J-11729-190
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-11729-190 |
|
Product Name
|
Flex Bolt Sandwich Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Stud Plate Mount
|
|
Load Capacity
|
25.00 lbs (11.34 kg)
|
|
Thickness
|
1.50 inch (38.10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Dampening Pad
View Details
Application
Vibration Isolation
Load Capacity
82.62 lbs (37.47 kg)
Thickness
0.79 inch (20.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
View Details