CBC 35-2-7 -- TWO PIECE MOUNT
Western Rubber & Supply, Inc.
Two Piece Mount
CBC 35-2-7
Suppliers
Two Piece Mount
CBC 35-2-7
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
CBC 35-2-7 |
|
Product Name
|
Two Piece Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Universal Mount
|
|
Load Capacity
|
500.00 lbs (226.76 kg)
|
|
Thickness
|
1.60 inch (40.64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Dampening Pad
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Application
Vibration Isolation
Load Capacity
223.15 lbs (101.20 kg)
Thickness
1.38 inch (35.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Threaded Stud
View Details