CBA33-1600-1 -- CBA SERIES
Western Rubber & Supply, Inc.
CBA Series
CBA33-1600-1
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
CBA33-1600-1 |
|
Product Name
|
CBA Series |
|
Application
|
Vibration Isolation
|
|
Type
|
Bushing Mount
|
|
Load Capacity
|
1600.00 lbs (725.62 kg)
|
|
Thickness
|
2.50 inch (63.50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Application
Vibration Isolation
Features
Threaded Stud
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Vibration Isolation
Load Capacity
9.00 lbs (4.08 kg)
Thickness
0.63 inch (16.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Application
Leveling
Type
Leveling Pad
Features
Stainless Steel; Swivel Heads
View Details