Western Rubber & Supply, Inc. CBA Series CBA24-650

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
CBA Series
CBA24-650
CBA Series CBA24-650

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number CBA24-650
Product Name CBA Series
Application Vibration Isolation
Type Bushing Mount
Load Capacity 650.00 lbs (294.78 kg)
Thickness 2.11 inch (53.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Wire Rope Isolator - WR6-200-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details