CB-1124-2 -- CB-1100 SERIES
Western Rubber & Supply, Inc.
CB-1100 Series
CB-1124-2
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
CB-1124-2 |
|
Product Name
|
CB-1100 Series |
|
Application
|
Vibration Isolation
|
|
Type
|
Bushing Mount
|
|
Load Capacity
|
750.00 lbs (340.14 kg)
|
|
Thickness
|
2.22 inch (56.39 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Stud Plate Mount (optional feature)
Features
Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Application
Vibration Isolation
Load Capacity
86.74 lbs (39.34 kg)
Thickness
0.98 inch (25.00 mm)
View Details
Type
Leveling Foot
Features
Threaded Stud
Load Capacity
1368.00 lbs (620.41 kg)
View Details