Western Rubber & Supply, Inc. Heavy-Duty Platform Mount 283PH-185

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Heavy-Duty Platform Mount
283PH-185
Heavy-Duty Platform Mount 283PH-185

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 283PH-185
Product Name Heavy-Duty Platform Mount
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes; Threaded Stud
Load Capacity 185.00 lbs (83.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Tapped Leveling Mounts - 32612 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.75 inch (19.05 mm)
View Details
LEVELING GLIDE - MKRL-50-16-78B6 - MKRL-50-16-78B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details