Western Rubber & Supply, Inc. Multiplane Mount 106PDL-4

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Multiplane Mount
106PDL-4
Multiplane Mount 106PDL-4

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 106PDL-4
Product Name Multiplane Mount
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes; Threaded Stud
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Spring Floor Mounted Seismic Isolator - ASCM-LP-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details
STAINLESS STEEL GLIDE - MKPS-32N3 - MKPS-32N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 440.00 lbs (199.55 kg)
View Details