The heart of Parker’s TG Series powertrain, the torque link, is an extra heavy duty part that includes patented 60:40 spline geometry. Rugged construction throughout allows the transmission of over 13,000 lb-in of torque. The entire powertrain is continually washed in cool, high flow fluid to assure long life. Roller vanes and sealed commutator maintain high efficiency and provide smooth low speed performance.
| Western Integrated Technologies | |
|---|---|
| Product Category | Hydraulic Motors |
| Product Number | TG 0405 |
| Product Name | LSHT (Low Speed High Torque) Torqmotors TG Series |
| Operating Torque | 9239 In-lbs (10653 kg-cm) |
| Operating Speed | 680 rpm |
| Operating Pressure | 3002 psi (2113 m H2O) |
| Motor Type | Internal Gear |