This light to medium duty motor incorporates all the features of heavy duty motors. Design features include a high pressure shaft seal so external drains are never required, roller vane technology for automatic wear compensation, and full flow internal cooling and flushing. This is a very economical motor for most light to medium duty applications.
| Western Integrated Technologies | |
|---|---|
| Product Category | Hydraulic Motors |
| Product Number | TB 0390 |
| Product Name | LSHT (Low Speed High Torque) Torqmotors TB Series |
| Operating Torque | 3894 In-lbs (4490 kg-cm) |
| Operating Speed | 932 rpm |
| Operating Pressure | 1813 psi (1276 m H2O) |
| Motor Type | Internal Gear |