Western Integrated Technologies Morse SILVER LINE™ Mechancial Control Cables Series 20

Description
Kongsberg Automotive SILVER LINE™ cables are the market leading cable solution for demanding control applications. The unique SILVER LINE™ design incorporates splined core. Ridges of the core allow a close fit with the cable’s inner liner, but with minimal contact, so the core glides back and forth smoothly. The result - easy movement and minimum lost motion. The SILVER LINE™ breakthrough design assures unparalleled smoothness and efficiency - with hardly any lost motion - even in the longest and most complex cable routings. This gives superior feel at the control in any vehicle and unparalleled performance. Cables are tested up to 1.3 million cycles, ensuring they perform reliably for an extended service life. All cables are lubricated for life and require zero maintenance. Available for 30, 40 & 60 series cables. Standard Operating temperature -40C to +100C. Double lip seals offer improved resistance to contamination ingress.
Description
Kongsberg Automotive SILVER LINE™ cables are the market leading cable solution for demanding control applications. The unique SILVER LINE™ design incorporates splined core. Ridges of the core allow a close fit with the cable’s inner liner, but with minimal contact, so the core glides back and forth smoothly. The result - easy movement and minimum lost motion. The SILVER LINE™ breakthrough design assures unparalleled smoothness and efficiency - with hardly any lost motion - even in the longest and most complex cable routings. This gives superior feel at the control in any vehicle and unparalleled performance. Cables are tested up to 1.3 million cycles, ensuring they perform reliably for an extended service life. All cables are lubricated for life and require zero maintenance. Available for 30, 40 & 60 series cables. Standard Operating temperature -40C to +100C. Double lip seals offer improved resistance to contamination ingress.

Suppliers

Company
Product
Description
Supplier Links
Morse SILVER LINE™ Mechancial Control Cables - Series 20 - Western Integrated Technologies
Bellevue, WA, USA
Morse SILVER LINE™ Mechancial Control Cables
Series 20
Morse SILVER LINE™ Mechancial Control Cables Series 20
Kongsberg Automotive SILVER LINE™ cables are the market leading cable solution for demanding control applications. The unique SILVER LINE™ design incorporates splined core. Ridges of the core allow a close fit with the cable’s inner liner, but with minimal contact, so the core glides back and forth smoothly. The result - easy movement and minimum lost motion. The SILVER LINE™ breakthrough design assures unparalleled smoothness and efficiency - with hardly any lost motion - even in the longest and most complex cable routings. This gives superior feel at the control in any vehicle and unparalleled performance. Cables are tested up to 1.3 million cycles, ensuring they perform reliably for an extended service life. All cables are lubricated for life and require zero maintenance. Available for 30, 40 & 60 series cables. Standard Operating temperature -40C to +100C. Double lip seals offer improved resistance to contamination ingress.

Kongsberg Automotive SILVER LINE™ cables are the market leading cable solution for demanding control applications.

The unique SILVER LINE™ design incorporates splined core. Ridges of the core allow a close fit with the cable’s inner liner, but with minimal contact, so the core glides back and forth smoothly. The result - easy movement and minimum lost motion.

The SILVER LINE™ breakthrough design assures unparalleled smoothness and efficiency - with hardly any lost motion - even in the longest and most complex cable routings. This gives superior feel at the control in any vehicle and unparalleled performance.

  • Cables are tested up to 1.3 million cycles, ensuring they perform reliably for an extended service life.
  • All cables are lubricated for life and require zero maintenance.
  • Available for 30, 40 & 60 series cables.
  • Standard Operating temperature -40C to +100C.
  • Double lip seals offer improved resistance to contamination ingress.
Supplier's Site

Technical Specifications

  Western Integrated Technologies
Product Category Mechanical Control Cables
Product Number Series 20
Product Name Morse SILVER LINE™ Mechancial Control Cables
Type Cable Only
Unlock Full Specs
to access all available technical data

Similar Products

Morse SILVER LINE™ Mechancial Control Cables - Series 40 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details
Lock- Clad Cable, Stainless Steel - 3/33
Specs
Type Cable Only
Length 360 inch (9144 mm)
Diameter 0.0938 inch (2.38 mm)
View Details
High Load Capacity Cable - CA271-A-L - Cablecraft Motion Controls
Cablecraft Motion Controls
Specs
Type Cable Only
Load 1500 lbs (680 kg)
End Fitting Eye
View Details
Morse SILVER LINE™ Mechancial Control Cables - Series 30 - Western Integrated Technologies
Specs
Type Cable Only
Length 1000 to 9900 inch (25400 to 251460 mm)
Travel 1.97 to 3.94 inch (50 to 100 mm)
View Details