The WD Green SN350 NVMe SSD WDS960G2G0C is a 960GB solid-state drive with an M.2 2280 form factor, designed for upgrade in systems with an NVMe slot. It uses a PCIe Gen3 x4 interface with QLC NAND and offers sequential read speeds up to 2,400 MB/s and sequential write speeds up to 1,900 MB/s, with random 4K read/write performance up to 340K/380K IOPS. Endurance is rated at 80TBW, with maximum operating power of 3.5W and average active power of 110mW. The drive operates within 0°C to 70°C, withstands 1,500G shock, and complies with CE, FCC, UL, and other certifications. It includes a 3-year limited warranty and weighs 7.5g ± 1g with dimensions of 80mm × 22.0mm × 2.38mm.
WD Green SN350 NVMe SSD-960GB Product overview: WDS960G2G0C from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 960GB, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS960G2G0C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS960G2G0C |
| Product Name | 960GB Memory IC and Storage Component |