The WD Green SN350 NVMe SSD with 480GB capacity is a solid-state drive in M.2 2280 form factor, measuring 80mm x 22.0mm x 2.38mm and weighing 7.5g ± 1g. It uses a PCIe Gen3 x4 interface with sequential read speeds up to 2,400 MB/s and sequential write speeds up to 1,650 MB/s, and supports random read and write performance up to 250K and 170K IOPS respectively. The drive has an endurance rating of 60 TBW, operates at an average active power of 110mW, and is rated for operating temperatures from 0°C to 70°C. It is certified to BSMI, CAN ICES-3(B)/NMB-3(B), CE, FCC, KCC, Morocco, RCM, TUV, UL, and VCCI standards, and includes a 3-year limited warranty.
WD Green SN350 NVMe SSD-480GB Product overview: WDS480G2G0C from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 480GB, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS480G2G0C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS480G2G0C |
| Product Name | 480GB Memory IC and Storage Component |