The WD Red SA500 NAS SATA SSD is a 2.5-inch, 7mm thick solid state drive designed for 24/7 NAS environments, offering high endurance and low latency for demanding applications such as multi-user access, video editing, and OLTP databases. It uses a SATA III 6 Gb/s interface and provides sequential read performance up to 560 MB/s and sequential write performance up to 520 MB/s, with an endurance rating of 2500 TBW. The drive operates at 0°C to 70°C, is rated for up to 2 million hours MTTF, and complies with FCC, UL, TUV, KC, RCM, BSMI, VCCI, Morocco, CE, UKCA, and CB-Scheme certifications. It includes a 5-year limited warranty.
Solid State Drive 2.5 Inch 7mm SATA 4Tbyte 6Gbps 4480Mbps Read 4240Mbps Write Product overview: WDS400T1R0A from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS400T1R0A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS400T1R0A |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |