The WD Blue 3D NAND SATA SSD WDS100T2B0A is a 2.5-inch, 7mm thick solid state drive with a 1TB capacity, designed for high-performance computing applications. It uses a SATA III 6 Gb/s interface and delivers sequential read speeds up to 560 MB/s and sequential write speeds up to 530 MB/s. The drive is rated for 400 terabytes written (TBW) and has a mean time to failure (MTTF) of up to 1.75 million hours. It operates within a temperature range of 0°C to 70°C and is certified by WD F.I.T. Lab for compatibility. The drive includes a 5-year limited warranty and is supported by the WD SSD Dashboard software for monitoring and data management.
Solid State Drive 2.5in SATA 1Tbyte 6Gbps 4480Mbps Read 4240Mbps Write 1750000h Product overview: WDS100T2B0A from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS100T2B0A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS100T2B0A |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |