Western Digital Corporation 8MB 250GB 100 MB Memory IC and Storage Component WD2500BEVE

Description
DRIVE, 2.5" 8MB EIDE, 250GB; Internal / External Drive: Internal; Drive Size: 2.5"; Interface Type: PATA 100 MB/s;... Product overview: WD2500BEVE from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MB, 250GB, 100 MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MB, 250GB, 100 MB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-WD2500BEVE can be used for catalog matching and distributor lookup.
Request a Quote
Description
DRIVE, 2.5" 8MB EIDE, 250GB; Internal / External Drive: Internal; Drive Size: 2.5"; Interface Type: PATA 100 MB/s;... Product overview: WD2500BEVE from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MB, 250GB, 100 MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MB, 250GB, 100 MB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-WD2500BEVE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8MB 250GB 100 MB Memory IC and Storage Component - 503-WD2500BEVE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MB 250GB 100 MB Memory IC and Storage Component
503-WD2500BEVE
8MB 250GB 100 MB Memory IC and Storage Component 503-WD2500BEVE
DRIVE, 2.5" 8MB EIDE, 250GB; Internal / External Drive: Internal; Drive Size: 2.5"; Interface Type: PATA 100 MB/s;... Product overview: WD2500BEVE from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MB, 250GB, 100 MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MB, 250GB, 100 MB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-WD2500BEVE can be used for catalog matching and distributor lookup.

DRIVE, 2.5" 8MB EIDE, 250GB; Internal / External Drive: Internal; Drive Size: 2.5"; Interface Type: PATA 100 MB/s;... Product overview: WD2500BEVE from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MB, 250GB, 100 MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MB, 250GB, 100 MB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-WD2500BEVE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 503-WD2500BEVE
Product Name 8MB 250GB 100 MB Memory IC and Storage Component
Package Type 100
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details