Western Analytical Products Ceramic Injection Valve M-460

Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."
Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Ceramic Injection Valve
M-460
Ceramic Injection Valve M-460
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

"

  • Biocompatible and Inert
  • Low Swept Volume
  • Minimal Dispersion

Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve.
Two biocompatible injection valve options are available:
Long-Life Ceramic
Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing.
Economical Polymer
These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing.
Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated.
Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number M-460
Product Name Ceramic Injection Valve
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details