Western Analytical Products Self Priming Micro Pumps 150SP24250-4EE

Description
"High accuracy dispense settings from 4 µL to 250 µL/stroke. Low Power consumption/minimal heat generation. Low internal volume. Positive shut off, self priming High cycle life, up to 20 million dispense cycles. The solenoid operated pumps are factory set for discrete outputs ranging from 4 µL to 250 µL/stroke. The pumps are PPS (polyphenylsulfide) housing, with EPDM check valves and diaphram. The 030SP pumps are PTFE diaphram. The voltages are either 12 VDC or 24 VDC The fastest cycle time is 4 Hz (030SP pump) with the slowest being 1.6 Hz (150SP pump) Pump needs to have a computer control or recycling timer and power supply) to operate. The action of the pump is that the diaphram of the pump is held closed with an internal spring mechanism. When the voltage is applied, the solenoid coil becomes energized and pulls the diaphram open. This opening action causes the fluid to be drawn into the pump chamber. The fluid is displaced from the pump when the solenoid is de-energized. Accuracy of dispense varies upon pump size and operating speed. The 030SP and 120SP pumps have 1/4-28 internal thread ports, with the 150SP being 5/16-24 internal thread."
Description
"High accuracy dispense settings from 4 µL to 250 µL/stroke. Low Power consumption/minimal heat generation. Low internal volume. Positive shut off, self priming High cycle life, up to 20 million dispense cycles. The solenoid operated pumps are factory set for discrete outputs ranging from 4 µL to 250 µL/stroke. The pumps are PPS (polyphenylsulfide) housing, with EPDM check valves and diaphram. The 030SP pumps are PTFE diaphram. The voltages are either 12 VDC or 24 VDC The fastest cycle time is 4 Hz (030SP pump) with the slowest being 1.6 Hz (150SP pump) Pump needs to have a computer control or recycling timer and power supply) to operate. The action of the pump is that the diaphram of the pump is held closed with an internal spring mechanism. When the voltage is applied, the solenoid coil becomes energized and pulls the diaphram open. This opening action causes the fluid to be drawn into the pump chamber. The fluid is displaced from the pump when the solenoid is de-energized. Accuracy of dispense varies upon pump size and operating speed. The 030SP and 120SP pumps have 1/4-28 internal thread ports, with the 150SP being 5/16-24 internal thread."

Suppliers

Company
Product
Description
Supplier Links
Self Priming Micro Pumps - 150SP24250-4EE - Western Analytical Products
Wildomar, CA, USA
Self Priming Micro Pumps
150SP24250-4EE
Self Priming Micro Pumps 150SP24250-4EE
"High accuracy dispense settings from 4 µL to 250 µL/stroke. Low Power consumption/minimal heat generation. Low internal volume. Positive shut off, self priming High cycle life, up to 20 million dispense cycles. The solenoid operated pumps are factory set for discrete outputs ranging from 4 µL to 250 µL/stroke. The pumps are PPS (polyphenylsulfide) housing, with EPDM check valves and diaphram. The 030SP pumps are PTFE diaphram. The voltages are either 12 VDC or 24 VDC The fastest cycle time is 4 Hz (030SP pump) with the slowest being 1.6 Hz (150SP pump) Pump needs to have a computer control or recycling timer and power supply) to operate. The action of the pump is that the diaphram of the pump is held closed with an internal spring mechanism. When the voltage is applied, the solenoid coil becomes energized and pulls the diaphram open. This opening action causes the fluid to be drawn into the pump chamber. The fluid is displaced from the pump when the solenoid is de-energized. Accuracy of dispense varies upon pump size and operating speed. The 030SP and 120SP pumps have 1/4-28 internal thread ports, with the 150SP being 5/16-24 internal thread."

"High accuracy dispense settings from 4 µL to 250 µL/stroke.
Low Power consumption/minimal heat generation.
Low internal volume.
Positive shut off, self priming
High cycle life, up to 20 million dispense cycles.
The solenoid operated pumps are factory set for discrete outputs ranging from 4 µL to 250 µL/stroke. The pumps are PPS (polyphenylsulfide) housing, with EPDM check valves and diaphram.
The 030SP pumps are PTFE diaphram. The voltages are either 12 VDC or 24 VDC The fastest cycle time is 4 Hz (030SP pump) with the slowest being 1.6 Hz (150SP pump) Pump needs to have a computer control or recycling timer and power supply) to operate. The action of the pump is that the diaphram of the pump is held closed with an internal spring mechanism. When the voltage is applied, the solenoid coil becomes energized and pulls the diaphram open. This opening action causes the fluid to be drawn into the pump chamber. The fluid is displaced from the pump when the solenoid is de-energized. Accuracy of dispense varies upon pump size and operating speed.
The 030SP and 120SP pumps have 1/4-28 internal thread ports, with the 150SP being 5/16-24 internal thread."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Liquid Handling Pumps
Product Number 150SP24250-4EE
Product Name Self Priming Micro Pumps
Pump Type Micro Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details